Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1225759-MOC3010X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100μA
Family Name: MOC3010X
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.isocom.com
Static dV/dt (Minimum): 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): K3011P; K3010P; K3012P;
Introduction Date: August 08, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1,040
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225759-MOC3010X |
| Product Name | Optoisolators - Triac, SCR Output - MOC3010X |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |