Win Source Electronics Optoisolators - Triac, SCR Output - MOC3023XSM 885520-MOC3023XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885520-MOC3023XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3023 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885520-MOC3023XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3023 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3023XSM - 885520-MOC3023XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3023XSM
885520-MOC3023XSM
Optoisolators - Triac, SCR Output - MOC3023XSM 885520-MOC3023XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885520-MOC3023XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3023 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 885520-MOC3023XSM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Family Name: MOC3023
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 885520-MOC3023XSM
Product Name Optoisolators - Triac, SCR Output - MOC3023XSM
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - H11AA4X - 1042108-H11AA4X - Win Source Electronics
Specs
Input AC; DC; AC, DC
Mounting Option 6-DIP
Forward Current 50 milliamps
View Details
Optoisolators - Triac, SCR Output - MOC3020XSM - 885518-MOC3020XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details