Win Source Electronics Optoisolators - Triac, SCR Output - MOC3063XSM 927650-MOC3063XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 927650-MOC3063XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3063 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 927650-MOC3063XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3063 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3063XSM - 927650-MOC3063XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3063XSM
927650-MOC3063XSM
Optoisolators - Triac, SCR Output - MOC3063XSM 927650-MOC3063XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 927650-MOC3063XSM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: MOC3063 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 927650-MOC3063XSM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Family Name: MOC3063
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 927650-MOC3063XSM
Product Name Optoisolators - Triac, SCR Output - MOC3063XSM
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS2701-1 - 875346-IS2701-1 - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - H11AV1X - 1042121-H11AV1X - Win Source Electronics
Specs
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
View Details