Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS281-4GB 800607-IS281-4GB

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 800607-IS281-4GB Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% at 5mA Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 800607-IS281-4GB Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% at 5mA Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS281-4GB - 800607-IS281-4GB - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS281-4GB
800607-IS281-4GB
Optoisolators - Transistor, Photovoltaic Output - IS281-4GB 800607-IS281-4GB
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 800607-IS281-4GB Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% at 5mA Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 800607-IS281-4GB
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3μs, 4μs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% at 5mA
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 800607-IS281-4GB
Product Name Optoisolators - Transistor, Photovoltaic Output - IS281-4GB
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - H11AA4X - 1042108-H11AA4X - Win Source Electronics
Specs
Input AC; DC; AC, DC
Mounting Option 6-DIP
Forward Current 50 milliamps
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181B - 875322-IS181B - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM - 890185-PS2501-2XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details