Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS2701-1 875346-IS2701-1

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875346-IS2701-1 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS2701 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS2701-1TR, IS2701TR, IS2701TR-ND, IS2701-1CT, IS2701CT-ND, IS2701DKR, IS2701-1DKR, IS2701, IS2701CT, IS2701DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875346-IS2701-1 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS2701 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS2701-1TR, IS2701TR, IS2701TR-ND, IS2701-1CT, IS2701CT-ND, IS2701DKR, IS2701-1DKR, IS2701, IS2701CT, IS2701DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS2701-1 - 875346-IS2701-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS2701-1
875346-IS2701-1
Optoisolators - Transistor, Photovoltaic Output - IS2701-1 875346-IS2701-1
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875346-IS2701-1 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS2701 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS2701-1TR, IS2701TR, IS2701TR-ND, IS2701-1CT, IS2701CT-ND, IS2701DKR, IS2701-1DKR, IS2701, IS2701CT, IS2701DKR-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875346-IS2701-1
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: IS2701
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS2701-1TR, IS2701TR, IS2701TR-ND, IS2701-1CT, IS2701CT-ND, IS2701DKR, IS2701-1DKR, IS2701, IS2701CT, IS2701DKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 875346-IS2701-1
Product Name Optoisolators - Transistor, Photovoltaic Output - IS2701-1
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS181GR - 875324-IS181GR - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X - 894228-SFH618A-4X - Win Source Electronics
Specs
Mounting Option 4-DIP
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details