Win Source Electronics External/Internal (Off - Board) LED Drivers - HBG-160-48A 873226-HBG-160-48A

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873226-HBG-160-48A Series: HBG-160 (160W) Operating Temperature Range: -40°C ~ 85°C Features: 3.3A 28.8 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology Output Package: Box Mounting: Chassis Mount Family Name: HBG-160 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2184, HBG-160-48A-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873226-HBG-160-48A Series: HBG-160 (160W) Operating Temperature Range: -40°C ~ 85°C Features: 3.3A 28.8 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology Output Package: Box Mounting: Chassis Mount Family Name: HBG-160 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2184, HBG-160-48A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
External/Internal (Off - Board) LED Drivers - HBG-160-48A - 873226-HBG-160-48A - Win Source Electronics
Laguna Hills, CA, United States
External/Internal (Off - Board) LED Drivers - HBG-160-48A
873226-HBG-160-48A
External/Internal (Off - Board) LED Drivers - HBG-160-48A 873226-HBG-160-48A
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873226-HBG-160-48A Series: HBG-160 (160W) Operating Temperature Range: -40°C ~ 85°C Features: 3.3A 28.8 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology Output Package: Box Mounting: Chassis Mount Family Name: HBG-160 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2184, HBG-160-48A-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 873226-HBG-160-48A
Series: HBG-160 (160W)
Operating Temperature Range: -40°C ~ 85°C
Features: 3.3A 28.8 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology Output
Package: Box
Mounting: Chassis Mount
Family Name: HBG-160
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Other Part Number: 1866-2184, HBG-160-48A-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 873226-HBG-160-48A
Product Name External/Internal (Off - Board) LED Drivers - HBG-160-48A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3214EDD#PBF - 134760-LTC3214EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3763EFE#PBF - 714987-LT3763EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1103913-LPVL-150-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
Board Mount LED Drivers - LT3955IUHE#PBF - 781325-LT3955IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details