Win Source Electronics PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF 072373-LT3491EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072373-LT3491EDC#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 27V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 260mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072373-LT3491EDC#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 27V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 260mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF - 072373-LT3491EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF
072373-LT3491EDC#TRMPBF
PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF 072373-LT3491EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072373-LT3491EDC#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 27V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 260mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 072373-LT3491EDC#TRMPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 260mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072373-LT3491EDC#TRMPBF
Product Name PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756IUD#PBF - 781265-LT3756IUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3496EFE#PBF - 781064-LT3496EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF - 131468-LTC3210EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details
Board Mount LED Drivers - LT3755EMSE-1#PBF - 781251-LT3755EMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details