Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1081437-PLN-45-12

Description
Win Source Part Number: 1081437-PLN-45-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-45 (45W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 24 Ratings: IP64 Power (Watts): 46 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 83.5% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 7.13" L x 2.42" W x 1.38" H (181.0mm x 61.5mm x 35.0mm) Alternative Parts (Cross-Reference): LS35-12; SWS5015; ZPS4012; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-45 Product Status: Not For New Designs Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1081437-PLN-45-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-45 (45W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 24 Ratings: IP64 Power (Watts): 46 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 83.5% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 7.13" L x 2.42" W x 1.38" H (181.0mm x 61.5mm x 35.0mm) Alternative Parts (Cross-Reference): LS35-12; SWS5015; ZPS4012; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-45 Product Status: Not For New Designs Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1081437-PLN-45-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1081437-PLN-45-12
Power Supplies - External/Internal (Off-Board) - LED Drivers 1081437-PLN-45-12
Win Source Part Number: 1081437-PLN-45-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-45 (45W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 24 Ratings: IP64 Power (Watts): 46 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 83.5% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 7.13" L x 2.42" W x 1.38" H (181.0mm x 61.5mm x 35.0mm) Alternative Parts (Cross-Reference): LS35-12; SWS5015; ZPS4012; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-45 Product Status: Not For New Designs Approval Agency: CB, CE, cURus, PSE, TUV

Win Source Part Number: 1081437-PLN-45-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PLN-45 (45W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 24
Ratings: IP64
Power (Watts): 46 W
Voltage - Output: 9 ~ 12V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 3.8A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 295VAC
Efficiency: 83.5%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 50°C
Dimension: 7.13" L x 2.42" W x 1.38" H (181.0mm x 61.5mm x 35.0mm)
Alternative Parts (Cross-Reference): LS35-12; SWS5015; ZPS4012;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: PLN-45
Product Status: Not For New Designs
Approval Agency: CB, CE, cURus, PSE, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1081437-PLN-45-12
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF - 754439-LTC3207EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP6691EK1LTR - 1003701-SP6691EK1LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496IUFD#TRPBF - 781069-LT3496IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF - 136037-LTC3783EDHD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Package Type 16-DFN (5x4)
View Details