Win Source Electronics External/Internal (Off - Board) LED Drivers - HBG-100-48A 873225-HBG-100-48A

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873225-HBG-100-48A Series: HBG-100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: 2A 28.8 ~ 48V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Box Mounting: Chassis Mount Family Name: HBG-100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: HBG-100-48A-ND, 1866-2166
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873225-HBG-100-48A Series: HBG-100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: 2A 28.8 ~ 48V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Box Mounting: Chassis Mount Family Name: HBG-100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: HBG-100-48A-ND, 1866-2166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
External/Internal (Off - Board) LED Drivers - HBG-100-48A - 873225-HBG-100-48A - Win Source Electronics
Laguna Hills, CA, United States
External/Internal (Off - Board) LED Drivers - HBG-100-48A
873225-HBG-100-48A
External/Internal (Off - Board) LED Drivers - HBG-100-48A 873225-HBG-100-48A
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 873225-HBG-100-48A Series: HBG-100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: 2A 28.8 ~ 48V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Box Mounting: Chassis Mount Family Name: HBG-100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: HBG-100-48A-ND, 1866-2166

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 873225-HBG-100-48A
Series: HBG-100 (100W)
Operating Temperature Range: -40°C ~ 85°C
Features: 2A 28.8 ~ 48V Constant Current LED Driver AC DC Converter Topology 1 Output
Package: Box
Mounting: Chassis Mount
Family Name: HBG-100
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: HBG-100-48A-ND, 1866-2166

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 873225-HBG-100-48A
Product Name External/Internal (Off - Board) LED Drivers - HBG-100-48A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF - 1059683-LT3791EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.7 volts
Output Voltage 0.0 to 60 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1061835-HLG-320H-C1750B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.8 to 4 volts
View Details
Board Mount LED Drivers - LT3519IMS#PBF - 781120-LT3519IMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details