Win Source Electronics Board Mount LED Drivers - LT3519IMS#PBF 781120-LT3519IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781120-LT3519IMS#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX8790AETP+; G5967R91U; LV5026MC-AH; LM3450AMTX; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781120-LT3519IMS#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX8790AETP+; G5967R91U; LV5026MC-AH; LM3450AMTX; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3519IMS#PBF - 781120-LT3519IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3519IMS#PBF
781120-LT3519IMS#PBF
Board Mount LED Drivers - LT3519IMS#PBF 781120-LT3519IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781120-LT3519IMS#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX8790AETP+; G5967R91U; LV5026MC-AH; LM3450AMTX; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781120-LT3519IMS#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 400kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3519IMS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Voltage Supply MAX: 30V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX8790AETP+; G5967R91U; LV5026MC-AH; LM3450AMTX;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781120-LT3519IMS#PBF
Product Name Board Mount LED Drivers - LT3519IMS#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3796HFE#PBF - 781292-LT3796HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3598EUF#PBF - 781148-LT3598EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335169-HLG-600H-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details