Win Source Electronics Pulse Transformers - H1651CG 873152-H1651CG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873152-H1651CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873152-H1651CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1651CG - 873152-H1651CG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1651CG
873152-H1651CG
Pulse Transformers - H1651CG 873152-H1651CG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873152-H1651CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 873152-H1651CG
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 873152-H1651CG
Product Name Pulse Transformers - H1651CG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - 1218588-G4801DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G1801DG - 872493-G1801DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H4001CG - 873160-H4001CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details