Win Source Electronics Pulse Transformers - H4001CG 873160-H4001CG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873160-H4001CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873160-H4001CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H4001CG - 873160-H4001CG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H4001CG
873160-H4001CG
Pulse Transformers - H4001CG 873160-H4001CG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873160-H4001CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 873160-H4001CG
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 873160-H4001CG
Product Name Pulse Transformers - H4001CG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - 1203158-G2474CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G4803CG - 919451-G4803CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G2401CG - 872498-G2401CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details