Win Source Electronics Pulse Transformers - G5002CG 872540-G5002CG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 872540-G5002CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 872540-G5002CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - G5002CG
872540-G5002CG
Pulse Transformers - G5002CG 872540-G5002CG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 872540-G5002CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 872540-G5002CG
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.50.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 872540-G5002CG
Product Name Pulse Transformers - G5002CG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - H1631CG - 873151-H1631CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G3601DG - 872506-G3601DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1605DG - 873150-H1605DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details