Win Source Electronics Transformers - Pulse Transformers 1218588-G4801DG

Description
Win Source Part Number: 1218588-G4801DG Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 90 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.122" L x 0.472" W (28.59mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G4801DG
Request a Quote Datasheet
Description
Win Source Part Number: 1218588-G4801DG Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 90 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.122" L x 0.472" W (28.59mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G4801DG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1218588-G4801DG - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1218588-G4801DG
Transformers - Pulse Transformers 1218588-G4801DG
Win Source Part Number: 1218588-G4801DG Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 90 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.122" L x 0.472" W (28.59mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G4801DG

Win Source Part Number: 1218588-G4801DG
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 90
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.122" L x 0.472" W (28.59mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000
Mfr: Mentech Technology USA Inc.
Other Names: 2659-G4801DG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1218588-G4801DG
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - H1604CG - 873149-H1604CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H4001CG - 873160-H4001CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G3601DG - 872506-G3601DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1605DG - 873150-H1605DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details