The AG70S is a solid state relay with a single Form B output, designed for switching AC or DC loads up to 60V at 440mA, with an on-resistance of 0.75Ω and output capacitance of 165pF. It is housed in a 4-pin SOP package measuring 4.4±0.3mm wide, mounted as a surface mount device. The relay operates with an LED drive current of 3.0mA and supports an input/output isolation voltage of 1500Vrms. It is rated for operation between -40℃ and +85℃ and complies with RoHS standards. The device features low off-state leakage current of 10.0µA and is supplied in a tube package of 100 pieces.
Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 860712-AG70S
Series: 70
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 860712-AG70S |
| Product Name | Solid State Relays - AG70S |
| Mounting | PCBoard; Surface Mount |