The SC762110 is a single-phase solid state relay designed for AC motor control and phase-angle control applications. It supports a 24 to 520 VAC load voltage range with a 25 A RMS current rating and is controlled by a 4 to 30 VDC input. The relay features a 4000 VRMS input-to-output isolation and 2500 VRMS output-to-case isolation, with an operating temperature range of -40°C to +100°C. It is mounted on a chassis and has a hockey puck package with a weight of 90 g. Optional IP20 protection is available using cap 1K460000. Conformity to EN60947-4-x is stated. Turn-on time is max 100 µs, turn-off time max 10 ms, and load current minimum is 5 mA. The relay has random AC switching and an off-state dv/dt rating of 500 V/µs.
Win Source Part Number: 1337369-SC762110
Category: Relays - Solid State Relays
Package: Box
Standard Package: 38
Voltage - Input: 4 ~ 30VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 24 V ~ 520 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Celduc Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1337369-SC762110 |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Chassis Mount |