Win Source Electronics Relays - Solid State Relays 1381302-AC30F-R1

Description
Win Source Part Number: 1381302-AC30F-R1 Category: Relays>Solid State Relays Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1 ~ 1.5VDC Output Type: DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 30 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381302-AC30F-R1 Category: Relays>Solid State Relays Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1 ~ 1.5VDC Output Type: DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 30 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1381302-AC30F-R1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381302-AC30F-R1
Relays - Solid State Relays 1381302-AC30F-R1
Win Source Part Number: 1381302-AC30F-R1 Category: Relays>Solid State Relays Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1 ~ 1.5VDC Output Type: DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 30 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381302-AC30F-R1
Category: Relays>Solid State Relays
Package: Tape & Reel
Standard Package: 1,000 pcs
Voltage - Input: 1 ~ 1.5VDC
Output Type: DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 30 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 400 V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.41.0000
Mfr: Bright Toward Industrial Co., Ltd.
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1381302-AC30F-R1
Product Name Relays - Solid State Relays
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - TL216 - 936620-TL216 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
Solid State Relays - PLA191 - 1238652-PLA191 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Relays - Solid State Relays - 1135245-ASR-SMA240D2ZR-K - Win Source Electronics
Specs
Mounting PCBoard; DIN Rail
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 24 volts
View Details
Relays - Solid State Relays - 1377703-AC38F-R1 - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.17 volts
View Details