Win Source Electronics Solid State Relays - AB30S-R1 909119-AB30S-R1

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 909119-AB30S-R1 Series: 30 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 909119-AB30S-R1 Series: 30 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AB30S-R1 - 909119-AB30S-R1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AB30S-R1
909119-AB30S-R1
Solid State Relays - AB30S-R1 909119-AB30S-R1
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 909119-AB30S-R1 Series: 30 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 909119-AB30S-R1
Series: 30
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 909119-AB30S-R1
Product Name Solid State Relays - AB30S-R1
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC1977J - 1162844-CPC1977J - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - LAA100 - 1194970-LAA100 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC2014N - 1162849-CPC2014N - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA140PTR - 1235109-PAA140PTR - Win Source Electronics
Specs
Mounting PCBoard
View Details