Win Source Electronics Digital Isolators - LTM2894CY#PBF 811221-LTM2894CY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811221-LTM2894CY#PBF Packaging: Tray Type: USB Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/μs Isolated Power: No Supplier Device Package: 24-BGA (22x6.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-BGA Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.4V ~ 36V Part Number Series: LTM2894
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811221-LTM2894CY#PBF Packaging: Tray Type: USB Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/μs Isolated Power: No Supplier Device Package: 24-BGA (22x6.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-BGA Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.4V ~ 36V Part Number Series: LTM2894
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2894CY#PBF - 811221-LTM2894CY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2894CY#PBF
811221-LTM2894CY#PBF
Digital Isolators - LTM2894CY#PBF 811221-LTM2894CY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811221-LTM2894CY#PBF Packaging: Tray Type: USB Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/μs Isolated Power: No Supplier Device Package: 24-BGA (22x6.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-BGA Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.4V ~ 36V Part Number Series: LTM2894

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811221-LTM2894CY#PBF
Packaging: Tray
Type: USB
Mounting Style: SMD
Technology: Magnetic Coupling
Data Rate: 12Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 50kV/μs
Isolated Power: No
Supplier Device Package: 24-BGA (22x6.25)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-BGA
Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.4V ~ 36V
Part Number Series: LTM2894

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 811221-LTM2894CY#PBF
Product Name Digital Isolators - LTM2894CY#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2881CV-5#PBF - 784526-LTM2881CV-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Isolators - Optoisolators - Triac, SCR Output - 1079780-MOC3022XSM - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Electronic Surplus - IS281 - 1188924-IS281 - Win Source Electronics
Specs
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details