Win Source Electronics Electronic Surplus - IS281 1188924-IS281

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1188924-IS281 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.isocom.com Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 600% at 10mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 5μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1188924-IS281 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.isocom.com Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 600% at 10mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 5μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IS281 - 1188924-IS281 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IS281
1188924-IS281
Electronic Surplus - IS281 1188924-IS281
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1188924-IS281 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.isocom.com Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 600% at 10mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 5μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1188924-IS281
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.isocom.com
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 10mA
Current Transfer Ratio (Maximum): 600% at 10mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 5μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1188924-IS281
Product Name Electronic Surplus - IS281
Operating Temperature -67 to 230 F (-55 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2881IY-3 - 812849-LTM2881IY-3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2881CV-5#PBF - 784526-LTM2881CV-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886CY-3S#PBF - 1064305-LTM2886CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2892IY-S#PBF - 784551-LTM2892IY-S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details