Win Source Electronics PMIC - PMIC - LED Drivers - LT3743EUFD#PBF 809683-LT3743EUFD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809683-LT3743EUFD#PB F Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6V Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LT3743
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809683-LT3743EUFD#PB F Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6V Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LT3743
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF - 809683-LT3743EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF
809683-LT3743EUFD#PBF
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF 809683-LT3743EUFD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809683-LT3743EUFD#PB F Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6V Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LT3743

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809683-LT3743EUFD#PBF
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Lighting
Frequency: 200kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 36V
Part Number Series: LT3743

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 809683-LT3743EUFD#PBF
Product Name PMIC - PMIC - LED Drivers - LT3743EUFD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF - 758877-LT3755EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3496EFE#PBF - 781064-LT3496EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3599EFE#PBF - 781150-LT3599EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1051800-CEN-60-42 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details