Win Source Electronics PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF 1059676-LT3761EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059676-LT3761EMSE#T RPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059676-LT3761EMSE#T RPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF - 1059676-LT3761EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF
1059676-LT3761EMSE#TRPBF
PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF 1059676-LT3761EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059676-LT3761EMSE#T RPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059676-LT3761EMSE#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059676-LT3761EMSE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3217EUD#TRPBF - 783270-LTC3217EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496HUFD#PBF - 781066-LT3496HUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3518IUF#PBF - 1059439-LT3518IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 2300 milliamps
View Details