Win Source Electronics Interface - Interface - Specialized - LTC6820HMS#TRPBF 804064-LTC6820HMS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804064-LTC6820HMS#TR PBF Packaging: Reel Mounting Style: SMD Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC6820
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804064-LTC6820HMS#TR PBF Packaging: Reel Mounting Style: SMD Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC6820
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820HMS#TRPBF - 804064-LTC6820HMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820HMS#TRPBF
804064-LTC6820HMS#TRPBF
Interface - Interface - Specialized - LTC6820HMS#TRPBF 804064-LTC6820HMS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804064-LTC6820HMS#TR PBF Packaging: Reel Mounting Style: SMD Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC6820

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804064-LTC6820HMS#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Isolated Communications Interface
Interface: SPI
Supplier Device Package: 16-MSOP
Manufacturer Package: 16-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: LTC6820

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 804064-LTC6820HMS#TRPBF
Product Name Interface - Interface - Specialized - LTC6820HMS#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details