Win Source Electronics Integrated Circuits (ICs) - Interface - Controllers 1337178-AQR412C-B0-C

Description
Win Source Part Number: 1337178-AQR412C-B0-C Category: Integrated Circuits (ICs) - Interface - Controllers Series: * Package: Tray Standard Package: 119 Fake Threat In the Open Market: 30 pct. Mfr: Aquantia Corp Base Product Number: AQR412
Request a Quote Datasheet
Description
Win Source Part Number: 1337178-AQR412C-B0-C Category: Integrated Circuits (ICs) - Interface - Controllers Series: * Package: Tray Standard Package: 119 Fake Threat In the Open Market: 30 pct. Mfr: Aquantia Corp Base Product Number: AQR412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1337178-AQR412C-B0-C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1337178-AQR412C-B0-C
Integrated Circuits (ICs) - Interface - Controllers 1337178-AQR412C-B0-C
Win Source Part Number: 1337178-AQR412C-B0-C Category: Integrated Circuits (ICs) - Interface - Controllers Series: * Package: Tray Standard Package: 119 Fake Threat In the Open Market: 30 pct. Mfr: Aquantia Corp Base Product Number: AQR412

Win Source Part Number: 1337178-AQR412C-B0-C
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: *
Package: Tray
Standard Package: 119
Fake Threat In the Open Market: 30 pct.
Mfr: Aquantia Corp
Base Product Number: AQR412

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1337178-AQR412C-B0-C
Product Name Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Specialized - NJU6450AFC1-A - 974478-NJU6450AFC1-A - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 6 V
View Details