Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM 890185-PS2501-2XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890185-PS2501-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: PS2501 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2501-2SM-ND, PS2501-2SM
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890185-PS2501-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: PS2501 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2501-2SM-ND, PS2501-2SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM - 890185-PS2501-2XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM
890185-PS2501-2XSM
Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM 890185-PS2501-2XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890185-PS2501-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: PS2501 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2501-2SM-ND, PS2501-2SM

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890185-PS2501-2XSM
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 2 Channel
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Family Name: PS2501
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2501-2SM-ND, PS2501-2SM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 890185-PS2501-2XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2501-2XSM
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS2701-1 - 875346-IS2701-1 - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details