Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - H11AA4X 1042108-H11AA4X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042108-H11AA4X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Signal Processing Quantity per package: 1,040
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042108-H11AA4X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Signal Processing Quantity per package: 1,040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA4X - 1042108-H11AA4X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA4X
1042108-H11AA4X
Optoisolators - Transistor, Photovoltaic Output - H11AA4X 1042108-H11AA4X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042108-H11AA4X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Signal Processing Quantity per package: 1,040

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1042108-H11AA4X
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Signal Processing
Quantity per package: 1,040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042108-H11AA4X
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA4X
Input AC; DC; AC, DC
Mounting Option 6-DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3023XSM - 885520-MOC3023XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - TLP321-2X - 1108921-TLP321-2X - Win Source Electronics
Specs
Input DC; DC
Output Phototransistor; Transistor
Forward Current 50 milliamps
View Details
Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM - 900069-TLP521-2XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details