Win Source Electronics RF Misc ICs and Modules - LTM9013IY-AA#PBF 784677-LTM9013IY-AA#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784677-LTM9013IY-AA# PBF Packaging: Tray Package: 196-BBGA Frequency: 700MHz ~ 4GHz Function: Receiver RF Type: Telecom Family Name: LTM9013 Categories: RF/IF and RFID Manufacturer Package: 196-BGA (15x15) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCR; ADS42B49IRGCT; LTM9013CY-AA#PBF; ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784677-LTM9013IY-AA# PBF Packaging: Tray Package: 196-BBGA Frequency: 700MHz ~ 4GHz Function: Receiver RF Type: Telecom Family Name: LTM9013 Categories: RF/IF and RFID Manufacturer Package: 196-BGA (15x15) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCR; ADS42B49IRGCT; LTM9013CY-AA#PBF; ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9013IY-AA#PBF - 784677-LTM9013IY-AA#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9013IY-AA#PBF
784677-LTM9013IY-AA#PBF
RF Misc ICs and Modules - LTM9013IY-AA#PBF 784677-LTM9013IY-AA#PBF
Manufacturer: Linear Technology Win Source Part Number: 784677-LTM9013IY-AA# PBF Packaging: Tray Package: 196-BBGA Frequency: 700MHz ~ 4GHz Function: Receiver RF Type: Telecom Family Name: LTM9013 Categories: RF/IF and RFID Manufacturer Package: 196-BGA (15x15) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCR; ADS42B49IRGCT; LTM9013CY-AA#PBF; ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784677-LTM9013IY-AA#PBF
Packaging: Tray
Package: 196-BBGA
Frequency: 700MHz ~ 4GHz
Function: Receiver
RF Type: Telecom
Family Name: LTM9013
Categories: RF/IF and RFID
Manufacturer Package: 196-BGA (15x15)
Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCR; ADS42B49IRGCT; LTM9013CY-AA#PBF;
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784677-LTM9013IY-AA#PBF
Product Name RF Misc ICs and Modules - LTM9013IY-AA#PBF
Frequency 7.00E8 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 130557-TEA5711T2TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details