Win Source Electronics RF Detectors - LTC5532ES6 97865-LTC5532ES6

Description
Manufacturer: Linear Technology Win Source Part Number: 97865-LTC5532ES6 Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97865-LTC5532ES6 Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5532ES6 - 97865-LTC5532ES6 - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5532ES6
97865-LTC5532ES6
RF Detectors - LTC5532ES6 97865-LTC5532ES6
Manufacturer: Linear Technology Win Source Part Number: 97865-LTC5532ES6 Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA

Manufacturer: Linear Technology
Win Source Part Number: 97865-LTC5532ES6
Packaging: Reel - TR
Frequency: 300MHz to 7GHz
RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range: -32dBm to 10dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 97865-LTC5532ES6
Product Name RF Detectors - LTC5532ES6
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Misc ICs and Modules - LTM9004CV-AB#PBF - 784664-LTM9004CV-AB#PBF - Win Source Electronics
Specs
Frequency 7.00E8 to 2.70E9 Hz
View Details
RF/IF and RFID - 212798-TEA5764UK - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
View Details