Win Source Electronics RF Modulators - LT5568-2EUF#TRPBF 1059932-LT5568-2EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059932-LT5568-2EUF# TRPBF Packaging: Reel - TR Test Frequency: 850MHz P1dB: 8.3dBm LO Frequency: 550MHz to 1.25GHz RF Frequency: 700MHz to 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 165mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059932-LT5568-2EUF# TRPBF Packaging: Reel - TR Test Frequency: 850MHz P1dB: 8.3dBm LO Frequency: 550MHz to 1.25GHz RF Frequency: 700MHz to 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 165mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5568-2EUF#TRPBF - 1059932-LT5568-2EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5568-2EUF#TRPBF
1059932-LT5568-2EUF#TRPBF
RF Modulators - LT5568-2EUF#TRPBF 1059932-LT5568-2EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059932-LT5568-2EUF# TRPBF Packaging: Reel - TR Test Frequency: 850MHz P1dB: 8.3dBm LO Frequency: 550MHz to 1.25GHz RF Frequency: 700MHz to 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 165mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059932-LT5568-2EUF#TRPBF
Packaging: Reel - TR
Test Frequency: 850MHz
P1dB: 8.3dBm
LO Frequency: 550MHz to 1.25GHz
RF Frequency: 700MHz to 1.05GHz
Noise Floor: -160.3dBm/Hz
Output Power: -2.8dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-WQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 165mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1059932-LT5568-2EUF#TRPBF
Product Name RF Modulators - LT5568-2EUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Detectors - LTC5507ES6#TRPBF - 303471-LTC5507ES6#TRPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details