Win Source Electronics Newest Parts - LT5526EUF 1206868-LT5526EUF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206868-LT5526EUF Frequency: 1kHz ~ 2GHz Gain: 0.6dB Supply Current: 28mA Noise Figure: 11dB RF Type: General Purpose Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206868-LT5526EUF Frequency: 1kHz ~ 2GHz Gain: 0.6dB Supply Current: 28mA Noise Figure: 11dB RF Type: General Purpose Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT5526EUF - 1206868-LT5526EUF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT5526EUF
1206868-LT5526EUF
Newest Parts - LT5526EUF 1206868-LT5526EUF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206868-LT5526EUF Frequency: 1kHz ~ 2GHz Gain: 0.6dB Supply Current: 28mA Noise Figure: 11dB RF Type: General Purpose Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206868-LT5526EUF
Frequency: 1kHz ~ 2GHz
Gain: 0.6dB
Supply Current: 28mA
Noise Figure: 11dB
RF Type: General Purpose
Part Status: Last Time Buy
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.6V ~ 5.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1206868-LT5526EUF
Product Name Newest Parts - LT5526EUF
Frequency 1000 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details
RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details