Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF 784640-LTM8061EV-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784640-LTM8061EV-4.1 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ24078RGTR; BQ24076RGTR ; BQ24076RGTT ; BQ24078RGTT ; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784640-LTM8061EV-4.1 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ24078RGTR; BQ24076RGTR ; BQ24076RGTT ; BQ24078RGTT ; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF - 784640-LTM8061EV-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF
784640-LTM8061EV-4.1#PBF
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF 784640-LTM8061EV-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784640-LTM8061EV-4.1 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ24078RGTR; BQ24076RGTR ; BQ24076RGTT ; BQ24078RGTT ; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784640-LTM8061EV-4.1#PBF
Series: μModule
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Package: 77-BLGA
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Family Name: LTM8061
Categories: Integrated Circuits (ICs)
Manufacturer Package: 77-LGA (15x9)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): BQ24078RGTR; BQ24076RGTR ; BQ24076RGTT ; BQ24078RGTT ;
Introduction Date: September 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 784640-LTM8061EV-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF - 783866-LTC4061EDD-4.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF - 780655-LT1769CFE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details