Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF 784643-LTM8061EV-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784643-LTM8061EV-8.4 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LTM8061IV-8.4#PBF; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784643-LTM8061EV-8.4 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LTM8061IV-8.4#PBF; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF - 784643-LTM8061EV-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF
784643-LTM8061EV-8.4#PBF
PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF 784643-LTM8061EV-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 784643-LTM8061EV-8.4 #PBF Series: μModule Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LTM8061 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LTM8061IV-8.4#PBF; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784643-LTM8061EV-8.4#PBF
Series: μModule
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Package: 77-BLGA
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: LTM8061
Categories: Integrated Circuits (ICs)
Manufacturer Package: 77-LGA (15x9)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LTM8061IV-8.4#PBF;
Introduction Date: September 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 784643-LTM8061EV-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IDD#TRPBF - 781179-LT3652IDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF - 129521-LT1513-2IR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF - 783855-LTC4053EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4071IMS8E#PBF - 783881-LTC4071IMS8E#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details