Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 964765-TLP521-4GR

Description
Win Source Part Number: 964765-TLP521-4GR Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 4µs, 3µs Number of Channels: 4 Voltage - Isolation: 5300Vrms Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: TLP521
Request a Quote Datasheet
Description
Win Source Part Number: 964765-TLP521-4GR Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 4µs, 3µs Number of Channels: 4 Voltage - Isolation: 5300Vrms Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: TLP521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 964765-TLP521-4GR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
964765-TLP521-4GR
Isolators - Optoisolators - Transistor, Photovoltaic Output 964765-TLP521-4GR
Win Source Part Number: 964765-TLP521-4GR Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 4µs, 3µs Number of Channels: 4 Voltage - Isolation: 5300Vrms Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: TLP521

Win Source Part Number: 964765-TLP521-4GR
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 25
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 4µs, 3µs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Mounting Type: Through Hole
Package / Case: 16-DIP (0.400", 10.16mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: TLP521

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 964765-TLP521-4GR
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064016-ICPL2631 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Digital Isolators - LTM2881CV-5#PBF - 784526-LTM2881CV-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882CV-3#PBF - 784531-LTM2882CV-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details