Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF 784409-LTC6905IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784409-LTC6905IS5#TR PBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 17MHz ~ 170MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5#TRM; LTC6905IS5#TR; LTC6905IS5; LTC6905IS5#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784409-LTC6905IS5#TR PBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 17MHz ~ 170MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5#TRM; LTC6905IS5#TR; LTC6905IS5; LTC6905IS5#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF - 784409-LTC6905IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF
784409-LTC6905IS5#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF 784409-LTC6905IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784409-LTC6905IS5#TR PBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 17MHz ~ 170MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5#TRM; LTC6905IS5#TR; LTC6905IS5; LTC6905IS5#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784409-LTC6905IS5#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 17MHz ~ 170MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905IS5#TRM; LTC6905IS5#TR; LTC6905IS5; LTC6905IS5#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784409-LTC6905IS5#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906IS6#TRMPBF - 1064107-LTC6906IS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRPBF - 130181-LTC6905IS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details