Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#PBF 128612-LTC6903IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128612-LTC6903IMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128612-LTC6903IMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#PBF - 128612-LTC6903IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#PBF
128612-LTC6903IMS8#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#PBF 128612-LTC6903IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 128612-LTC6903IMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 128612-LTC6903IMS8#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 128612-LTC6903IMS8#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#PBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8 - 088087-LTC6903CMS8 - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-80#TRMPBF - 784412-LTC6905IS5-80#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details