Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF 784406-LTC6905HS5-80#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784406-LTC6905HS5-80 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-80#TRM; LTC6905HS5-80; LTC6905HS5-80#TR; LTC6905HS5-80#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784406-LTC6905HS5-80 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-80#TRM; LTC6905HS5-80; LTC6905HS5-80#TR; LTC6905HS5-80#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF - 784406-LTC6905HS5-80#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF
784406-LTC6905HS5-80#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF 784406-LTC6905HS5-80#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784406-LTC6905HS5-80 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-80#TRM; LTC6905HS5-80; LTC6905HS5-80#TR; LTC6905HS5-80#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784406-LTC6905HS5-80#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 80MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905HS5-80#TRM; LTC6905HS5-80; LTC6905HS5-80#TR; LTC6905HS5-80#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784406-LTC6905HS5-80#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#TRPBF - 132716-LTC6903HMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366336-E3SB27E00000DE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
View Details