Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366336-E3SB27E00000DE

Description
Win Source Part Number: 1366336-E3SB27E00000 DE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 60 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E3SB Package: Tape & Reel Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366336-E3SB27E00000 DE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 60 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E3SB Package: Tape & Reel Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366336-E3SB27E00000DE - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366336-E3SB27E00000DE
Crystals, Oscillators, Resonators - Crystals 1366336-E3SB27E00000DE
Win Source Part Number: 1366336-E3SB27E00000 DE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 60 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E3SB Package: Tape & Reel Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366336-E3SB27E00000DE
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Hosonic Electronic Co., Ltd
Series: E3SB
Package: Tape & Reel
Product Status: Active
Frequency: 27 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 50 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366336-E3SB27E00000DE
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366372-ETST00327000JE - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1125512-X3S024000B91H-HS - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details