Win Source Electronics RF Detectors - LTC5532ES6#TRMPBF 784202-LTC5532ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784202-LTC5532ES6#TR MPBF Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5532ES6#TRM; LTC5532ES6#TR; LTC5532ES6; LTC5532ES6#PBF; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784202-LTC5532ES6#TR MPBF Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5532ES6#TRM; LTC5532ES6#TR; LTC5532ES6; LTC5532ES6#PBF; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5532ES6#TRMPBF - 784202-LTC5532ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5532ES6#TRMPBF
784202-LTC5532ES6#TRMPBF
RF Detectors - LTC5532ES6#TRMPBF 784202-LTC5532ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784202-LTC5532ES6#TR MPBF Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5532ES6#TRM; LTC5532ES6#TR; LTC5532ES6; LTC5532ES6#PBF; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784202-LTC5532ES6#TRMPBF
Package: SOT-23-6 Thin, TSOT-23-6
Frequency: 300MHz ~ 7GHz
Operating Supply Voltage: 2.7 V ~ 6 V
RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range: -32dBm ~ 10dBm
Family Name: LTC5532
Categories: RF/IF and RFID
Operating Supply Current: 500μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC5532ES6#TRM; LTC5532ES6#TR; LTC5532ES6; LTC5532ES6#PBF;
Introduction Date: September 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784202-LTC5532ES6#TRMPBF
Product Name RF Detectors - LTC5532ES6#TRMPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 212798-TEA5764UK - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
View Details
RF Misc ICs and Modules - LT5504EMS8#TRPBF - 122057-LT5504EMS8#TRPBF - Win Source Electronics
Specs
Frequency 8.00E8 to 2.70E9 Hz
View Details