Win Source Electronics RF Demodulators - LTC5585IUF#TRPBF 138815-LTC5585IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138815-LTC5585IUF#TR PBF Packaging: Reel - TR Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138815-LTC5585IUF#TR PBF Packaging: Reel - TR Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LTC5585IUF#TRPBF - 138815-LTC5585IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LTC5585IUF#TRPBF
138815-LTC5585IUF#TRPBF
RF Demodulators - LTC5585IUF#TRPBF 138815-LTC5585IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 138815-LTC5585IUF#TR PBF Packaging: Reel - TR Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA

Manufacturer: Linear Technology
Win Source Part Number: 138815-LTC5585IUF#TRPBF
Packaging: Reel - TR
Gain: 2.4dB
Noise Figure: 13.5dB
P1dB: 16dBm
LO Frequency: 400MHz to 4GHz
RF Frequency: 400MHz to 4GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 138815-LTC5585IUF#TRPBF
Product Name RF Demodulators - LTC5585IUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - H2U262GKBA0100 - 1178265-H2U262GKBA0100 - Win Source Electronics
Specs
Frequency 2.40E9 to 2.50E9 Hz
View Details
RF Detectors - LTC5532ES6#TRMPBF - 784202-LTC5532ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5531ES6#TRMPBF - 072640-LTC5531ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details