Win Source Electronics RF Modulators - LT5518EUF#PBF 781466-LT5518EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781466-LT5518EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 2GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.5dBm LO Frequency: 1.3GHz ~ 2.7GHz RF Frequency: 1.5GHz ~ 2.4GHz Noise Floor: -158.2dBm/Hz Output Power: 10.6dBm Family Name: LT5518 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781466-LT5518EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 2GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.5dBm LO Frequency: 1.3GHz ~ 2.7GHz RF Frequency: 1.5GHz ~ 2.4GHz Noise Floor: -158.2dBm/Hz Output Power: 10.6dBm Family Name: LT5518 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5518EUF#PBF - 781466-LT5518EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5518EUF#PBF
781466-LT5518EUF#PBF
RF Modulators - LT5518EUF#PBF 781466-LT5518EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781466-LT5518EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 2GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.5dBm LO Frequency: 1.3GHz ~ 2.7GHz RF Frequency: 1.5GHz ~ 2.4GHz Noise Floor: -158.2dBm/Hz Output Power: 10.6dBm Family Name: LT5518 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781466-LT5518EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Test Frequency: 2GHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Modulator
P1dB: 8.5dBm
LO Frequency: 1.3GHz ~ 2.7GHz
RF Frequency: 1.5GHz ~ 2.4GHz
Noise Floor: -158.2dBm/Hz
Output Power: 10.6dBm
Family Name: LT5518
Categories: RF/IF and RFID
Operating Supply Current: 145mA
Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781466-LT5518EUF#PBF
Product Name RF Modulators - LT5518EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-1ES5#TRMPBF - 303465-LTC5505-1ES5#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF Detectors - LT5534ESC6#TRMPBF - 072409-LT5534ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details
RF/IF and RFID - 212797-TEA5710 - Win Source Electronics
Win Source Electronics
Specs
Interface PCB, Through Hole
Operating Temperature -15 to 60 C (5 to 140 F)
View Details