Win Source Electronics RF Detectors - LTC5530ES6#TRMPBF 784200-LTC5530ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784200-LTC5530ES6#TR MPBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5530 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5530ES6#TRM; LTC5530ES6; LTC5530ES6TR; LTC5530ES6#TR; Introduction Date: March 16, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784200-LTC5530ES6#TR MPBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5530 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5530ES6#TRM; LTC5530ES6; LTC5530ES6TR; LTC5530ES6#TR; Introduction Date: March 16, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5530ES6#TRMPBF - 784200-LTC5530ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5530ES6#TRMPBF
784200-LTC5530ES6#TRMPBF
RF Detectors - LTC5530ES6#TRMPBF 784200-LTC5530ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784200-LTC5530ES6#TR MPBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5530 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5530ES6#TRM; LTC5530ES6; LTC5530ES6TR; LTC5530ES6#TR; Introduction Date: March 16, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784200-LTC5530ES6#TRMPBF
Packaging: Reel package
Package: SOT-23-6 Thin, TSOT-23-6
Frequency: 300MHz ~ 7GHz
Operating Supply Voltage: 2.7 V ~ 6 V
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range: -32dBm ~ 10dBm
Family Name: LTC5530
Categories: RF/IF and RFID
Operating Supply Current: 500μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC5530ES6#TRM; LTC5530ES6; LTC5530ES6TR; LTC5530ES6#TR;
Introduction Date: March 16, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784200-LTC5530ES6#TRMPBF
Product Name RF Detectors - LTC5530ES6#TRMPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5537EDDB#TRMPBF - 781471-LT5537EDDB#TRMPBF - Win Source Electronics
Specs
Frequency 1.00E7 to 1.00E9 Hz
View Details
RF Detectors - LTC5564IUD#PBF - 1063770-LTC5564IUD#PBF - Win Source Electronics
Specs
Frequency 6.00E8 to 1.50E10 Hz
View Details