Win Source Electronics RF Demodulators - LTC5584IUF#PBF 143392-LTC5584IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143392-LTC5584IUF#PB F Packaging: Tube/Rail Gain: 5.4dB Noise Figure: 9.9dB P1dB: 12.6dB LO Frequency: 30MHz to 1.4GHz RF Frequency: 30MHz to 1.4GHz Family Name: LTC5584 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 5.5V Alternative Parts (Cross-Reference): U2794B-AFS; U2794B-NFSG3H; SRF-2016Z; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143392-LTC5584IUF#PB F Packaging: Tube/Rail Gain: 5.4dB Noise Figure: 9.9dB P1dB: 12.6dB LO Frequency: 30MHz to 1.4GHz RF Frequency: 30MHz to 1.4GHz Family Name: LTC5584 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 5.5V Alternative Parts (Cross-Reference): U2794B-AFS; U2794B-NFSG3H; SRF-2016Z; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LTC5584IUF#PBF - 143392-LTC5584IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LTC5584IUF#PBF
143392-LTC5584IUF#PBF
RF Demodulators - LTC5584IUF#PBF 143392-LTC5584IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 143392-LTC5584IUF#PB F Packaging: Tube/Rail Gain: 5.4dB Noise Figure: 9.9dB P1dB: 12.6dB LO Frequency: 30MHz to 1.4GHz RF Frequency: 30MHz to 1.4GHz Family Name: LTC5584 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 5.5V Alternative Parts (Cross-Reference): U2794B-AFS; U2794B-NFSG3H; SRF-2016Z; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 143392-LTC5584IUF#PBF
Packaging: Tube/Rail
Gain: 5.4dB
Noise Figure: 9.9dB
P1dB: 12.6dB
LO Frequency: 30MHz to 1.4GHz
RF Frequency: 30MHz to 1.4GHz
Family Name: LTC5584
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 5.5V
Alternative Parts (Cross-Reference): U2794B-AFS; U2794B-NFSG3H; SRF-2016Z;
Introduction Date: April 23, 2012
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 143392-LTC5584IUF#PBF
Product Name RF Demodulators - LTC5584IUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Detectors - LTC5505-2ES5#TR - 303468-LTC5505-2ES5#TR - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5583IUF#PBF - 1063774-LTC5583IUF#PBF - Win Source Electronics
Specs
Frequency 4.00E7 to 6.00E9 Hz
View Details