Win Source Electronics RF Demodulators - LT5502EGN#TRPBF 115842-LT5502EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115842-LT5502EGN#TRP BF Packaging: Reel - TR Noise Figure: 4dB LO Frequency: 140MHz to 800MHz RF Frequency: 70MHz to 400MHz Categories: RF/IF and RFID Status: Active Case / Package: 24-SSOP Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 32mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115842-LT5502EGN#TRP BF Packaging: Reel - TR Noise Figure: 4dB LO Frequency: 140MHz to 800MHz RF Frequency: 70MHz to 400MHz Categories: RF/IF and RFID Status: Active Case / Package: 24-SSOP Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 32mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5502EGN#TRPBF - 115842-LT5502EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5502EGN#TRPBF
115842-LT5502EGN#TRPBF
RF Demodulators - LT5502EGN#TRPBF 115842-LT5502EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115842-LT5502EGN#TRP BF Packaging: Reel - TR Noise Figure: 4dB LO Frequency: 140MHz to 800MHz RF Frequency: 70MHz to 400MHz Categories: RF/IF and RFID Status: Active Case / Package: 24-SSOP Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 32mA

Manufacturer: Linear Technology
Win Source Part Number: 115842-LT5502EGN#TRPBF
Packaging: Reel - TR
Noise Figure: 4dB
LO Frequency: 140MHz to 800MHz
RF Frequency: 70MHz to 400MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-SSOP
Purpose: Demodulator
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 32mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 115842-LT5502EGN#TRPBF
Product Name RF Demodulators - LT5502EGN#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 198896-AERO4209HN1WM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
View Details
RF Detectors - LTC5583IUF#PBF - 1063774-LTC5583IUF#PBF - Win Source Electronics
Specs
Frequency 4.00E7 to 6.00E9 Hz
View Details
RF Detectors - LTC5505-2ES5#TR - 303468-LTC5505-2ES5#TR - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details