Win Source Electronics RF Detectors - LT5534ESC6#TRMPBF 072409-LT5534ESC6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072409-LT5534ESC6#TR MPBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072409-LT5534ESC6#TR MPBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LT5534ESC6#TRMPBF - 072409-LT5534ESC6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LT5534ESC6#TRMPBF
072409-LT5534ESC6#TRMPBF
RF Detectors - LT5534ESC6#TRMPBF 072409-LT5534ESC6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072409-LT5534ESC6#TR MPBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072409-LT5534ESC6#TRMPBF
Packaging: Reel - TR
Frequency: 50MHz to 3GHz
RF Type: Broadcast Television
Accuracy: ±1dB
Input Range: -63dBm to -3dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 072409-LT5534ESC6#TRMPBF
Product Name RF Detectors - LT5534ESC6#TRMPBF
Frequency 5.00E7 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5531ES6#TRMPBF - 072640-LTC5531ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5533EDE - 97866-LTC5533EDE - Win Source Electronics
Specs
Frequency 3.00E8 to 1.10E10 Hz
View Details