Win Source Electronics Interface - Interface - Specialized - LTC4318CUF#PBF 784095-LTC4318CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784095-LTC4318CUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318CUF#TRPBF; LTC4318IUF#PBF; LTC4318IUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784095-LTC4318CUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318CUF#TRPBF; LTC4318IUF#PBF; LTC4318IUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4318CUF#PBF - 784095-LTC4318CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4318CUF#PBF
784095-LTC4318CUF#PBF
Interface - Interface - Specialized - LTC4318CUF#PBF 784095-LTC4318CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784095-LTC4318CUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318CUF#TRPBF; LTC4318IUF#PBF; LTC4318IUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784095-LTC4318CUF#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Applications: Address Translator
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Interface: I2C
Family Name: LTC4318
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC4318CUF#TRPBF; LTC4318IUF#PBF; LTC4318IUF#TRPBF;
Introduction Date: May 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784095-LTC4318CUF#PBF
Product Name Interface - Interface - Specialized - LTC4318CUF#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACSW#TRPBF - 125736-LT1181ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details