Win Source Electronics Interface - Interface - Specialized - LTC4316CDD#PBF 784094-LTC4316CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784094-LTC4316CDD#PB F Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4316 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4316CMS#PBF; LTC4316CMS#TRPBF ; LTC4316CDD#TRPBF; LTC4316IDD#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784094-LTC4316CDD#PB F Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4316 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4316CMS#PBF; LTC4316CMS#TRPBF ; LTC4316CDD#TRPBF; LTC4316IDD#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4316CDD#PBF - 784094-LTC4316CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4316CDD#PBF
784094-LTC4316CDD#PBF
Interface - Interface - Specialized - LTC4316CDD#PBF 784094-LTC4316CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784094-LTC4316CDD#PB F Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4316 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4316CMS#PBF; LTC4316CMS#TRPBF ; LTC4316CDD#TRPBF; LTC4316IDD#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784094-LTC4316CDD#PBF
Packaging: Tube
Package: 10-WFDFN Exposed Pad
Applications: Address Translator
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Interface: I2C
Family Name: LTC4316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC4316CMS#PBF; LTC4316CMS#TRPBF ; LTC4316CDD#TRPBF; LTC4316IDD#TRPBF;
Introduction Date: May 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784094-LTC4316CDD#PBF
Product Name Interface - Interface - Specialized - LTC4316CDD#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details