Win Source Electronics Interface - Interface - Specialized - LTC4306IGN#PBF 784064-LTC4306IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784064-LTC4306IGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306IGN#TR; LTC4306IGN; LTC4306IUFD#PBF; LTC4306IUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784064-LTC4306IGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306IGN#TR; LTC4306IGN; LTC4306IUFD#PBF; LTC4306IUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306IGN#PBF - 784064-LTC4306IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306IGN#PBF
784064-LTC4306IGN#PBF
Interface - Interface - Specialized - LTC4306IGN#PBF 784064-LTC4306IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784064-LTC4306IGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306IGN#TR; LTC4306IGN; LTC4306IUFD#PBF; LTC4306IUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784064-LTC4306IGN#PBF
Packaging: Tube
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC4306IGN#TR; LTC4306IGN; LTC4306IUFD#PBF; LTC4306IUFD#TRPBF;
Introduction Date: August 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784064-LTC4306IGN#PBF
Product Name Interface - Interface - Specialized - LTC4306IGN#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products