Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4101EG#TRPBF 783902-LTC4101EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783902-LTC4101EG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Family Name: LTC4101 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: June 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783902-LTC4101EG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Family Name: LTC4101 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: June 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4101EG#TRPBF - 783902-LTC4101EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4101EG#TRPBF
783902-LTC4101EG#TRPBF
PMIC - PMIC - Battery Chargers - LTC4101EG#TRPBF 783902-LTC4101EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783902-LTC4101EG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Family Name: LTC4101 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ; Introduction Date: June 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783902-LTC4101EG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Interface: I2C
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Smart Batteries
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4A
Family Name: LTC4101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): ISL6255AHAZ-T; ISL6255HRZ; ISL6251AHRZ-T; ISL6255AHAZ;
Introduction Date: June 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783902-LTC4101EG#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4101EG#TRPBF
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF - 783847-LTC4012CUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF - 783891-LTC4081EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-1#TRPBF - 783842-LTC4009IUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LT1512CS8#TRPBF - 119907-LT1512CS8#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details