Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF 783833-LTC4007EUFD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783833-LTC4007EUFD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17015ETP+T; MAX8814ESA+; ISL6293-2CR-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783833-LTC4007EUFD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17015ETP+T; MAX8814ESA+; ISL6293-2CR-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF - 783833-LTC4007EUFD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF
783833-LTC4007EUFD-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF 783833-LTC4007EUFD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783833-LTC4007EUFD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17015ETP+T; MAX8814ESA+; ISL6293-2CR-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783833-LTC4007EUFD-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 16.8V
Family Name: LTC4007-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17015ETP+T; MAX8814ESA+; ISL6293-2CR-T;
Introduction Date: October 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783833-LTC4007EUFD-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF - 110556-LTC1732EMS-4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF - 781165-LT3650EMSE-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details