Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF 1063327-LTC4088EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063327-LTC4088EDE#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063327-LTC4088EDE#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF - 1063327-LTC4088EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF
1063327-LTC4088EDE#PBF
PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF 1063327-LTC4088EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063327-LTC4088EDE#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063327-LTC4088EDE#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063327-LTC4088EDE#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1512CN8#PBF - 780531-LT1512CN8#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1733EMSE#PBF - 122943-LTC1733EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF - 1063364-LTC4156IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF - 739550-LTC4095EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details